Mitsubishi Electric & Electronics USA, Inc. Servo Motor HC-MFS13D

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC BRUSHLESS, D-CUT SHAFT, 200VAC, 100W, 4500RPM MAXIMUM, 0.95NM MAXIMUM TORQUE, FLANGE MOUNTING, 2.6A MAXIMUM CURRENT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC BRUSHLESS, D-CUT SHAFT, 200VAC, 100W, 4500RPM MAXIMUM, 0.95NM MAXIMUM TORQUE, FLANGE MOUNTING, 2.6A MAXIMUM CURRENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 7584742 - Radwell International
Willingboro, NJ, United States
Servo Motor
7584742
Servo Motor 7584742
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC BRUSHLESS, D-CUT SHAFT, 200VAC, 100W, 4500RPM MAXIMUM, 0.95NM MAXIMUM TORQUE, FLANGE MOUNTING, 2.6A MAXIMUM CURRENT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC BRUSHLESS, D-CUT SHAFT, 200VAC, 100W, 4500RPM MAXIMUM, 0.95NM MAXIMUM TORQUE, FLANGE MOUNTING, 2.6A MAXIMUM CURRENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 7584742
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless motors - C13B-01 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Output Power 1.88E-4 HP
View Details
Brushless DC-Servomotors Series 4490 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 3.43 in-oz/amp (24.2 mN-m/amp)
View Details
Brushless Motor - YHD-BL5817 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
Servo Motor - 4386484 - Radwell International
Specs
Motor Type Servomotor
View Details