Mitsubishi Electric & Electronics USA, Inc. Servo Motor HC-SF352BK

Description
DISCONTINUED BY MANUFACTURER,SERVO MOTOR, AC 3.5KW, BRK KEY,2000RPM, 200V. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER,SERVO MOTOR, AC 3.5KW, BRK KEY,2000RPM, 200V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 65913053 - Radwell International
Willingboro, NJ, United States
Servo Motor
65913053
Servo Motor 65913053
DISCONTINUED BY MANUFACTURER,SERVO MOTOR, AC 3.5KW, BRK KEY,2000RPM, 200V. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER,SERVO MOTOR, AC 3.5KW, BRK KEY,2000RPM, 200V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 65913053
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Servo Motor - 23300833 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
10mm 252:1 micro linear servo - P8-10-252-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details