ABB AB Servo Motor BSM100B-2250AAX

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 2, 250 WINDING CODE, 12 NM, 6.08 AMP, 1200 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER, SPECIAL OPTION. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 2, 250 WINDING CODE, 12 NM, 6.08 AMP, 1200 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER, SPECIAL OPTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 127753606 - Radwell International
Willingboro, NJ, United States
Servo Motor
127753606
Servo Motor 127753606
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 2, 250 WINDING CODE, 12 NM, 6.08 AMP, 1200 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER, SPECIAL OPTION. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 2, 250 WINDING CODE, 12 NM, 6.08 AMP, 1200 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER, SPECIAL OPTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 127753606
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

22B-D Series Parallel Shaft BLDC Gearmotor - 3627 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless Motor - YHD-BL4830 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 48V
View Details
Brushless DC-Servomotors Series 0824 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 6.0 VDC
Torque Constant 0.2266 in-oz/amp (1.6 mN-m/amp)
View Details
Brushless motors - C17B-18 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
DC Voltage Range 6.8 VDC
Output Power 0.0120 HP
View Details