Aerotech, Inc. Servo Motor BM75_UF

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 240VAC, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 240VAC, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 103464814 - Radwell International
Willingboro, NJ, United States
Servo Motor
103464814
Servo Motor 103464814
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 240VAC, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 240VAC, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 103464814
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

34B-WX Series Parallel Shaft BLDC Gearmotor - 1092 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.2000 HP
View Details
PBL60-50 24V 3000 RPM - 776618 - parvalux by maxon
Specs
Motor Type DC Motor
Standard DC Voltage 24V
Torque Constant 9.91 in-oz/amp (70 mN-m/amp)
View Details
BLDC Motor/Brushless DC Motor - 42BSF series (42BSF051C030X-08) - 3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
DC Voltage Range 36.0 VDC
Output Power 63 HP
View Details
21BF nuvoDisc Slotless Brushless DC Flat Motor - 21BF 3C K .02 - Portescap
Specs
Motor Type DC Motor
DC Voltage Range 5.0 VDC
Torque Constant 1.2 in-oz/amp (8.5 mN-m/amp)
View Details