Stober Drives, Inc. Servo Motor ED505USABCRO140S1

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SYNCHRONOUS, 3 PHASE, 12-14 NM, 8.52-9.83 AMP, 3.77 KW, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SYNCHRONOUS, 3 PHASE, 12-14 NM, 8.52-9.83 AMP, 3.77 KW, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 188613093 - Radwell International
Willingboro, NJ, United States
Servo Motor
188613093
Servo Motor 188613093
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SYNCHRONOUS, 3 PHASE, 12-14 NM, 8.52-9.83 AMP, 3.77 KW, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SYNCHRONOUS, 3 PHASE, 12-14 NM, 8.52-9.83 AMP, 3.77 KW, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 188613093
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

T16-100-64-12-R Linear Track Servo - T16-100-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1628 in-oz/amp (1.15 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details