Mitsubishi Electric & Electronics USA, Inc. Servo Motor HC-KFS13

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE, 100 W, 0.7 AMP, 105 VAC, 3000 R/MIN, IP55. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE, 100 W, 0.7 AMP, 105 VAC, 3000 R/MIN, IP55. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4909120 - Radwell International
Willingboro, NJ, United States
Servo Motor
4909120
Servo Motor 4909120
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE, 100 W, 0.7 AMP, 105 VAC, 3000 R/MIN, IP55. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE, 100 W, 0.7 AMP, 105 VAC, 3000 R/MIN, IP55. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4909120
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 30mm 50:1 6 volts - L12-30-50-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details