Mitsubishi Electric & Electronics USA, Inc. Servo Motor HC-KFS73K

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, IP55, CLASS B, 3.0KG, 3000RPM, INPUT / 3AC / 5.6AMP / 103V, OUTPUT / 750W. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, IP55, CLASS B, 3.0KG, 3000RPM, INPUT / 3AC / 5.6AMP / 103V, OUTPUT / 750W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4909505 - Radwell International
Willingboro, NJ, United States
Servo Motor
4909505
Servo Motor 4909505
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, IP55, CLASS B, 3.0KG, 3000RPM, INPUT / 3AC / 5.6AMP / 103V, OUTPUT / 750W. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, IP55, CLASS B, 3.0KG, 3000RPM, INPUT / 3AC / 5.6AMP / 103V, OUTPUT / 750W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4909505
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details
Brushless DC-Servomotors Series 3153 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 3.09 in-oz/amp (21.8 mN-m/amp)
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B420P-RJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details