Kollmorgen Corporation Servo Motor AKM52S-HCFNR-02

Description
DISCONTINUED BY MANUFACTURER, SERO MOTOR, FRAME SIZE 5, 640 VDC, 4000 RPM, 8.51 NM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERO MOTOR, FRAME SIZE 5, 640 VDC, 4000 RPM, 8.51 NM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 217467071 - Radwell International
Willingboro, NJ, United States
Servo Motor
217467071
Servo Motor 217467071
DISCONTINUED BY MANUFACTURER, SERO MOTOR, FRAME SIZE 5, 640 VDC, 4000 RPM, 8.51 NM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERO MOTOR, FRAME SIZE 5, 640 VDC, 4000 RPM, 8.51 NM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 217467071
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 3.0 VDC
Torque Constant 0.0453 in-oz/amp (0.3200 mN-m/amp)
View Details
Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details
SGMCS Direct Drive Servomotor - SGMCS-10C - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.2801 HP
Continuous Current 2 amps
Continuous Torque 88.5 In-lbs (102 kg-cm)
View Details