Beckhoff Automation GmbH Servo Motor AM3041-0E41-0000

Description
SYNCHRONOUS SERVO MOTOR, 400 VAC, 24 VDC, 0.85 KW, 6000 RPM, MULTI-TURN ABSOLUTE ENCODER . FREE 2 YEAR RADWELL WARRANTY
Description
SYNCHRONOUS SERVO MOTOR, 400 VAC, 24 VDC, 0.85 KW, 6000 RPM, MULTI-TURN ABSOLUTE ENCODER . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 202337807 - Radwell International
Willingboro, NJ, United States
Servo Motor
202337807
Servo Motor 202337807
SYNCHRONOUS SERVO MOTOR, 400 VAC, 24 VDC, 0.85 KW, 6000 RPM, MULTI-TURN ABSOLUTE ENCODER . FREE 2 YEAR RADWELL WARRANTY

SYNCHRONOUS SERVO MOTOR, 400 VAC, 24 VDC, 0.85 KW, 6000 RPM, MULTI-TURN ABSOLUTE ENCODER . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 202337807
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details
P8-R Micro linear servo 10mm 165:1 - P8-10-165-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
View Details
Servo Motor - 120684638 - Radwell International
Specs
Commutation Brushless
View Details