Schneider Electric Servo Motor BCH0401O12A1C

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, LEXIUM 23 PLUS SERIES, 5000 RPM, 220 V, SINGLE PHASE, 0.9 A STALL CURRENT, 0.1 KW CONTINUOUS, KEYED SHAFT END. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, LEXIUM 23 PLUS SERIES, 5000 RPM, 220 V, SINGLE PHASE, 0.9 A STALL CURRENT, 0.1 KW CONTINUOUS, KEYED SHAFT END. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 57445763 - Radwell International
Willingboro, NJ, United States
Servo Motor
57445763
Servo Motor 57445763
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, LEXIUM 23 PLUS SERIES, 5000 RPM, 220 V, SINGLE PHASE, 0.9 A STALL CURRENT, 0.1 KW CONTINUOUS, KEYED SHAFT END. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, LEXIUM 23 PLUS SERIES, 5000 RPM, 220 V, SINGLE PHASE, 0.9 A STALL CURRENT, 0.1 KW CONTINUOUS, KEYED SHAFT END. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 57445763
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details
MP-Series MPF 240V AC Rotary Servo Motor - MPF-A320P-SJ72BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Continuous Torque 27.0 In-lbs (31.12 kg-cm)
Shaft Speed 5000 rpm
View Details
2 suppliers
T16-200-22-12-R Linear Track Servo - T16-200-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details