Mitsubishi Electric & Electronics USA, Inc. Servo Motor HA-SA52B

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 500 W OUTPUT, 2000 RPM, ENCODER / 3000 C/T / 5 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 500 W OUTPUT, 2000 RPM, ENCODER / 3000 C/T / 5 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 191443162 - Radwell International
Willingboro, NJ, United States
Servo Motor
191443162
Servo Motor 191443162
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 500 W OUTPUT, 2000 RPM, ENCODER / 3000 C/T / 5 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 500 W OUTPUT, 2000 RPM, ENCODER / 3000 C/T / 5 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 191443162
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Motor - 10566129 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 100:1 12 volts - L12-30-100-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 100 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details