Mitsubishi Electric & Electronics USA, Inc. Servo Motor HC-MF73BK-S1

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE, RATED OUTPUT: 0.75 KW, WITH ELECTROMAGNETIC BRAKE, SHAFT SHAPE: WITH KEYWAY. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE, RATED OUTPUT: 0.75 KW, WITH ELECTROMAGNETIC BRAKE, SHAFT SHAPE: WITH KEYWAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 21820697 - Radwell International
Willingboro, NJ, United States
Servo Motor
21820697
Servo Motor 21820697
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE, RATED OUTPUT: 0.75 KW, WITH ELECTROMAGNETIC BRAKE, SHAFT SHAPE: WITH KEYWAY. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE, RATED OUTPUT: 0.75 KW, WITH ELECTROMAGNETIC BRAKE, SHAFT SHAPE: WITH KEYWAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 21820697
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

T16-200-256-12-R - T16-200-256-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details