Nidec Corporation Servo Motor DXM-316W

Description
DISCONTINUED BY MANUFACTURER, DX SERVO MOTOR, 230VAC, 3 FRAME, METRIC MOUNTING FLANGE, 16 IN-LBS CONT. TORQUE, 4000 RPM MAX SPEED, CONNECTORIZED". FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DX SERVO MOTOR, 230VAC, 3 FRAME, METRIC MOUNTING FLANGE, 16 IN-LBS CONT. TORQUE, 4000 RPM MAX SPEED, CONNECTORIZED". FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 36653 - Radwell International
Willingboro, NJ, United States
Servo Motor
36653
Servo Motor 36653
DISCONTINUED BY MANUFACTURER, DX SERVO MOTOR, 230VAC, 3 FRAME, METRIC MOUNTING FLANGE, 16 IN-LBS CONT. TORQUE, 4000 RPM MAX SPEED, CONNECTORIZED". FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DX SERVO MOTOR, 230VAC, 3 FRAME, METRIC MOUNTING FLANGE, 16 IN-LBS CONT. TORQUE, 4000 RPM MAX SPEED, CONNECTORIZED". FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 36653
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1525 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 9.0 VDC
Torque Constant 0.6938 in-oz/amp (4.9 mN-m/amp)
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details