Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC SERVOMOTORS
FUJI ELECTRIC CORP. OF AMERICA
FPB56HR-A10 -- SERVO MOTOR
Fuji Electric Corp. of America
Servo Motor
FPB56HR-A10
Description
SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Servo Motor
161615239
Servo Motor
161615239
SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY
SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
DC Servomotors
Product Number
161615239
Product Name
Servo Motor
Unlock Full Specs
to access all available technical data
Similar Products
FAULHABER MICROMO
Brushless DC-Servomotors Series 1935 ... BRC with integrated Speed Controller
Series 1935 ... BRC with integrated Speed Controller
Specs
Commutation
Brushless
DC Voltage Range
6.0 VDC
Torque Constant
0.9176 in-oz/amp (6.48 mN-m/amp)
View Details
Beckhoff Automation LLC
AL8121-0Eyz-0000 | Linear servomotor, 100 N (F max ), convection
View Details
3X Motion Technologies Co., Ltd
Servo Hub Motor
5 inch 6N.m
Specs
Commutation
Brushless
Standard DC Voltage
24V
Output Power
126 HP
View Details
ElectroCraft
Servo Motor
RPP23M-83V48-002-E
Specs
Commutation
Brushless
View Details