Schneider Electric, Ltd. Servo Motor BPH0953N5MA2CA1

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 90MM, 4540-5000RPM, 5.2-20.8AMP, 480VAC, 0-300HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 90MM, 4540-5000RPM, 5.2-20.8AMP, 480VAC, 0-300HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 57449623 - Radwell International
Willingboro, NJ, United States
Servo Motor
57449623
Servo Motor 57449623
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 90MM, 4540-5000RPM, 5.2-20.8AMP, 480VAC, 0-300HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 90MM, 4540-5000RPM, 5.2-20.8AMP, 480VAC, 0-300HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 57449623
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Brushless DC-Servomotors Series 4490 ... BS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.7 in-oz/amp (75.6 mN-m/amp)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details