Mitsubishi Electric & Electronics USA, Inc. Servo Motor HA203CS

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 21297499 - Radwell International
Willingboro, NJ, United States
Servo Motor
21297499
Servo Motor 21297499
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 21297499
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 140mm 63:1 6 volts - L16-140-63-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details