Mitsubishi Electric & Electronics USA, Inc. Servo Motor HC-MFS13

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, 100 W, 0.9 AMP, 3 PHASE, 105 V. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, 100 W, 0.9 AMP, 3 PHASE, 105 V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 1045840 - Radwell International
Willingboro, NJ, United States
Servo Motor
1045840
Servo Motor 1045840
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, 100 W, 0.9 AMP, 3 PHASE, 105 V. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, 100 W, 0.9 AMP, 3 PHASE, 105 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 1045840
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details
Brushless DC-Servomotors Series 1218 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.2563 in-oz/amp (1.81 mN-m/amp)
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B430P-RK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details