ABB AB Servo Motor BSM80B-133AE

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 1, 33 WINDING CODE, 1.63 NM, 5.52 AMP, 6000 RPM, 200 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, 1000 PPR INCREMENTAL ENCODER WITH COMMUTATION. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 1, 33 WINDING CODE, 1.63 NM, 5.52 AMP, 6000 RPM, 200 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, 1000 PPR INCREMENTAL ENCODER WITH COMMUTATION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 88765600 - Radwell International
Willingboro, NJ, United States
Servo Motor
88765600
Servo Motor 88765600
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 1, 33 WINDING CODE, 1.63 NM, 5.52 AMP, 6000 RPM, 200 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, 1000 PPR INCREMENTAL ENCODER WITH COMMUTATION. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 1, 33 WINDING CODE, 1.63 NM, 5.52 AMP, 6000 RPM, 200 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, 1000 PPR INCREMENTAL ENCODER WITH COMMUTATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 88765600
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless motors - C17B-07 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
DC Voltage Range 4.8 VDC
Output Power 0.0038 HP
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 126 HP
View Details
DC Brushless Centrifuge Motor - PBL.7640048-8101 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
AC Voltage & Frequency 48V
Standard DC Voltage 48V
View Details
PBL42 Range - PBL42 - parvalux by maxon
parvalux by maxon
Specs
Motor Type DC Motor
Torque Constant 4.53 to 13.17 in-oz/amp (32 to 93 mN-m/amp)
Output Power 0.0348 to 0.0563 HP
View Details