Baumuller, Inc. Servo Motor DSG 71-B

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE SYNCHRONOUS, W/ HOLDING BRAKE, 10.2 AMP, 24 V, 2 KW, 7 NM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE SYNCHRONOUS, W/ HOLDING BRAKE, 10.2 AMP, 24 V, 2 KW, 7 NM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 25617344 - Radwell International
Willingboro, NJ, United States
Servo Motor
25617344
Servo Motor 25617344
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE SYNCHRONOUS, W/ HOLDING BRAKE, 10.2 AMP, 24 V, 2 KW, 7 NM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE SYNCHRONOUS, W/ HOLDING BRAKE, 10.2 AMP, 24 V, 2 KW, 7 NM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 25617344
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0824 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.2266 in-oz/amp (1.6 mN-m/amp)
View Details
Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
L12-I Micro Linear Actuator with Internal Controller 100mm 210:1 6 volts - L12-100-210-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details