ABB AB Servo Motor BSM50N-333AA

Description
AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 55 MM FRAME SIZE, SIZE 3, 33 WINDING CODE, 1.36 NM, 4.5 AMP, 7500 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY
Description
AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 55 MM FRAME SIZE, SIZE 3, 33 WINDING CODE, 1.36 NM, 4.5 AMP, 7500 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 64248738 - Radwell International
Willingboro, NJ, United States
Servo Motor
64248738
Servo Motor 64248738
AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 55 MM FRAME SIZE, SIZE 3, 33 WINDING CODE, 1.36 NM, 4.5 AMP, 7500 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 55 MM FRAME SIZE, SIZE 3, 33 WINDING CODE, 1.36 NM, 4.5 AMP, 7500 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 64248738
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless motors - C17B-27 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
DC Voltage Range 7.4 VDC
Output Power 0.0020 HP
View Details
Brushless DC-Servomotors Series 1226 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 1.09 in-oz/amp (7.72 mN-m/amp)
View Details
Brushless Motor - YHD-BL4025 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
View Details
Brushless DC (BLDC) Motor - RapidPower™ RP17 - ElectroCraft
Specs
Motor Type DC Motor
DC Voltage Range 60.0 VDC
Torque Constant 31.1 in-oz/amp (220 mN-m/amp)
View Details