CS UNITEC Servo Motor DTMT-7080

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 200 VDC, 1000 RPM, 1.4 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 200 VDC, 1000 RPM, 1.4 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 11591305 - Radwell International
Willingboro, NJ, United States
Servo Motor
11591305
Servo Motor 11591305
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 200 VDC, 1000 RPM, 1.4 AMP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 200 VDC, 1000 RPM, 1.4 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 11591305
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A430P-HK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details
Brushless DC-Servomotors Series 4490 ... BS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.7 in-oz/amp (75.6 mN-m/amp)
View Details