Mitsubishi Electric & Electronics USA, Inc. Servo Motor HA-SE202

Description
SERVO MOTOR, 2KW, 2000RPM, 14 X 9 X 7 IN . FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 2KW, 2000RPM, 14 X 9 X 7 IN . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 114151026 - Radwell International
Willingboro, NJ, United States
Servo Motor
114151026
Servo Motor 114151026
SERVO MOTOR, 2KW, 2000RPM, 14 X 9 X 7 IN . FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 2KW, 2000RPM, 14 X 9 X 7 IN . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 114151026
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A210V-VJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 8000 rpm
View Details