FANUC Ltd. Servo Motor A290-0121-T650

Description
B2B TYPE: BRAKE ASSY DC90V, ***NEW BRAKE DISC FOR FANUC MOTOR A06B-0128-B675***. FREE 2 YEAR RADWELL WARRANTY
Description
B2B TYPE: BRAKE ASSY DC90V, ***NEW BRAKE DISC FOR FANUC MOTOR A06B-0128-B675***. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 122992934 - Radwell International
Willingboro, NJ, United States
Servo Motor
122992934
Servo Motor 122992934
B2B TYPE: BRAKE ASSY DC90V, ***NEW BRAKE DISC FOR FANUC MOTOR A06B-0128-B675***. FREE 2 YEAR RADWELL WARRANTY

B2B TYPE: BRAKE ASSY DC90V, ***NEW BRAKE DISC FOR FANUC MOTOR A06B-0128-B675***. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 122992934
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.5522 in-oz/amp (3.9 mN-m/amp)
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B220T-EJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 6000 rpm
View Details