Parker Hannifin/Electromechanical Automation Servo Motor CM232AE-00219

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2.1 AMP, 340 V, 92 OZ/IN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2.1 AMP, 340 V, 92 OZ/IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 33986968 - Radwell International
Willingboro, NJ, United States
Servo Motor
33986968
Servo Motor 33986968
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2.1 AMP, 340 V, 92 OZ/IN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2.1 AMP, 340 V, 92 OZ/IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 33986968
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0824 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.2266 in-oz/amp (1.6 mN-m/amp)
View Details
Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B430P-HJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details