ABB AB Servo Motor BSM100N-2250AA

Description
AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 2, 250 WINDING CODE, 23 NM, 9.9 AMP, 1200 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY
Description
AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 2, 250 WINDING CODE, 23 NM, 9.9 AMP, 1200 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 64248476 - Radwell International
Willingboro, NJ, United States
Servo Motor
64248476
Servo Motor 64248476
AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 2, 250 WINDING CODE, 23 NM, 9.9 AMP, 1200 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 2, 250 WINDING CODE, 23 NM, 9.9 AMP, 1200 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 64248476
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Flat Motors Series 2610 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
View Details
 - PCL.4058024-6101 Brushless coreless motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
Servo Motor - 6343592 - Radwell International
Specs
Motor Type Servomotor
View Details
48 Vdc Standard Bus Voltage, Frameless Brushless DC Motors, 200 mm Lead Length, 14 AWG Lead Gauge, UL 1199 Lead Style - NH1-D100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Output Power 1.13 HP
Continuous Current 22.98 amps
View Details