FANUC Ltd. Servo Motor A06B-1453-B200

Description
AC SPINDLE MOTOR, AILP40/6000I, CLASS H, POWER FACTOR / 80%, IP40, 22 KW MAX, 1500-6000 MIN1, 65-93 / 108/123 AMP MAX, 4 POLE, 3 PHASE, 131-220 / 200-130 VAC, 50/60 HZ, FOOT MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
AC SPINDLE MOTOR, AILP40/6000I, CLASS H, POWER FACTOR / 80%, IP40, 22 KW MAX, 1500-6000 MIN1, 65-93 / 108/123 AMP MAX, 4 POLE, 3 PHASE, 131-220 / 200-130 VAC, 50/60 HZ, FOOT MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 226956589 - Radwell International
Willingboro, NJ, United States
Servo Motor
226956589
Servo Motor 226956589
AC SPINDLE MOTOR, AILP40/6000I, CLASS H, POWER FACTOR / 80%, IP40, 22 KW MAX, 1500-6000 MIN1, 65-93 / 108/123 AMP MAX, 4 POLE, 3 PHASE, 131-220 / 200-130 VAC, 50/60 HZ, FOOT MOUNT. FREE 2 YEAR RADWELL WARRANTY

AC SPINDLE MOTOR, AILP40/6000I, CLASS H, POWER FACTOR / 80%, IP40, 22 KW MAX, 1500-6000 MIN1, 65-93 / 108/123 AMP MAX, 4 POLE, 3 PHASE, 131-220 / 200-130 VAC, 50/60 HZ, FOOT MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 226956589
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
L16-R Miniature Linear Servos for RC & Arduino 100mm 63:1 6 volts - L16-100-63-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details