Mitsubishi Electric & Electronics USA, Inc. Servo Motor HC-KFS73B

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, LOW INERTIA, SMALL CAPACITY, INPUT: 3 AC 103 V, 5.6 AMP, OUTPUT: 750 W, 3000 R/MIN, ELECTROMAGNETIC BRAKE INSTALLED, STANDARD (STRAIGHT SHAFT), IP55. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, LOW INERTIA, SMALL CAPACITY, INPUT: 3 AC 103 V, 5.6 AMP, OUTPUT: 750 W, 3000 R/MIN, ELECTROMAGNETIC BRAKE INSTALLED, STANDARD (STRAIGHT SHAFT), IP55. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4909430 - Radwell International
Willingboro, NJ, United States
Servo Motor
4909430
Servo Motor 4909430
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, LOW INERTIA, SMALL CAPACITY, INPUT: 3 AC 103 V, 5.6 AMP, OUTPUT: 750 W, 3000 R/MIN, ELECTROMAGNETIC BRAKE INSTALLED, STANDARD (STRAIGHT SHAFT), IP55. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, LOW INERTIA, SMALL CAPACITY, INPUT: 3 AC 103 V, 5.6 AMP, OUTPUT: 750 W, 3000 R/MIN, ELECTROMAGNETIC BRAKE INSTALLED, STANDARD (STRAIGHT SHAFT), IP55. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4909430
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX22 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details