Nidec Corporation Servo Motor DXE-455W

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, 230 VAC, ENGLISH MOUNTING FLANGE, 55 IN-LBS CONT.TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, 230 VAC, ENGLISH MOUNTING FLANGE, 55 IN-LBS CONT.TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 441559 - Radwell International
Willingboro, NJ, United States
Servo Motor
441559
Servo Motor 441559
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, 230 VAC, ENGLISH MOUNTING FLANGE, 55 IN-LBS CONT.TORQUE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, 230 VAC, ENGLISH MOUNTING FLANGE, 55 IN-LBS CONT.TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 441559
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
View Details
BLDC Motor/Brushless DC Motor - 42BSF series (42BSF051C030X-08) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Output Power 63 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
165:1 micro linear servo 100mm - P8-100-165-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details