FANUC Ltd. Servo Motor A06B-1402-B150

Description
SPINDLE MOTOR, AC SPINDLE SERVO, AC SPINDLE MOTOR AII1/10000 FLANGE AIM REAR EXHAUST W/KEYWAY, AC MOTOR MODEL AI 1/10000, FLANGE, KEY, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SPINDLE MOTOR, AC SPINDLE SERVO, AC SPINDLE MOTOR AII1/10000 FLANGE AIM REAR EXHAUST W/KEYWAY, AC MOTOR MODEL AI 1/10000, FLANGE, KEY, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 162443568 - Radwell International
Willingboro, NJ, United States
Servo Motor
162443568
Servo Motor 162443568
SPINDLE MOTOR, AC SPINDLE SERVO, AC SPINDLE MOTOR AII1/10000 FLANGE AIM REAR EXHAUST W/KEYWAY, AC MOTOR MODEL AI 1/10000, FLANGE, KEY, CNC. FREE 2 YEAR RADWELL WARRANTY

SPINDLE MOTOR, AC SPINDLE SERVO, AC SPINDLE MOTOR AII1/10000 FLANGE AIM REAR EXHAUST W/KEYWAY, AC MOTOR MODEL AI 1/10000, FLANGE, KEY, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 162443568
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1660 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.6641 in-oz/amp (4.69 mN-m/amp)
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
200mm linear servo - P16-200-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details