Mitsubishi Electric & Electronics USA, Inc. Servo Motor HC-MFS43

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, INPUT: 3 PHASE / 122 VAC / 2.8 AMP, OUTPUT: 400 W, 3000 RPM, IP65. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, INPUT: 3 PHASE / 122 VAC / 2.8 AMP, OUTPUT: 400 W, 3000 RPM, IP65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6631577 - Radwell International
Willingboro, NJ, United States
Servo Motor
6631577
Servo Motor 6631577
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, INPUT: 3 PHASE / 122 VAC / 2.8 AMP, OUTPUT: 400 W, 3000 RPM, IP65. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, INPUT: 3 PHASE / 122 VAC / 2.8 AMP, OUTPUT: 400 W, 3000 RPM, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6631577
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 50mm 50:1 6 volts - L12-50-50-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 3564 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details