Baumuller, Inc. Servo Motor DSG 45-L

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4 AMP, 540 V, 1.2 KW, 3.2 NM. BRAKE: 24 VDC, 6000 RPM, IP65, (350139). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4 AMP, 540 V, 1.2 KW, 3.2 NM. BRAKE: 24 VDC, 6000 RPM, IP65, (350139). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 175442552 - Radwell International
Willingboro, NJ, United States
Servo Motor
175442552
Servo Motor 175442552
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4 AMP, 540 V, 1.2 KW, 3.2 NM. BRAKE: 24 VDC, 6000 RPM, IP65, (350139). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4 AMP, 540 V, 1.2 KW, 3.2 NM. BRAKE: 24 VDC, 6000 RPM, IP65, (350139). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 175442552
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details