Kollmorgen Corporation Servo Motor AKM41E-EKCNL-B01

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AKM SERIES, 84 MM FLANGE SIZE, 75-640 V DC MAX, 8000 RPM MAX, OPEN KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AKM SERIES, 84 MM FLANGE SIZE, 75-640 V DC MAX, 8000 RPM MAX, OPEN KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 56955747 - Radwell International
Willingboro, NJ, United States
Servo Motor
56955747
Servo Motor 56955747
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AKM SERIES, 84 MM FLANGE SIZE, 75-640 V DC MAX, 8000 RPM MAX, OPEN KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AKM SERIES, 84 MM FLANGE SIZE, 75-640 V DC MAX, 8000 RPM MAX, OPEN KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 56955747
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details
Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
View Details
Servo Motor - 349252 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX32 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details