ABB AB Servo Motor BSM90B-3136-SPL

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 3, 136 WINDING CODE, 2200 RPM, 320 VAC, SPECIAL MODEL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 3, 136 WINDING CODE, 2200 RPM, 320 VAC, SPECIAL MODEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 64249401 - Radwell International
Willingboro, NJ, United States
Servo Motor
64249401
Servo Motor 64249401
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 3, 136 WINDING CODE, 2200 RPM, 320 VAC, SPECIAL MODEL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 3, 136 WINDING CODE, 2200 RPM, 320 VAC, SPECIAL MODEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 64249401
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless motors - C10B-01 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
DC Voltage Range 7.4 VDC
Output Power 0.0025 HP
View Details
Brushless DC-Servomotors Series 1525 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 9.0 VDC
Torque Constant 0.6938 in-oz/amp (4.9 mN-m/amp)
View Details
Brushless Motor - YHD-BL3626 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
Brushless DC (BLDC) Motor - RapidPower™ RP17 - ElectroCraft
Specs
Motor Type DC Motor
DC Voltage Range 60.0 VDC
Torque Constant 31.1 in-oz/amp (220 mN-m/amp)
View Details