Mitsubishi Electric & Electronics USA, Inc. Servo Motor HA-FF43

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HA-FF SERIES, LOW INERTIA, SMALL CAPACITY, 3000 RPM, 400 W. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HA-FF SERIES, LOW INERTIA, SMALL CAPACITY, 3000 RPM, 400 W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 191907 - Radwell International
Willingboro, NJ, United States
Servo Motor
191907
Servo Motor 191907
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HA-FF SERIES, LOW INERTIA, SMALL CAPACITY, 3000 RPM, 400 W. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HA-FF SERIES, LOW INERTIA, SMALL CAPACITY, 3000 RPM, 400 W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 191907
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 97660228 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
View Details
T16-200-64-12-R linear track servo - T16-200-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details