Mitsubishi Electric & Electronics USA, Inc. Servo Motor HA-FE63

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HA-FE SERIES, 600 W, 3000 RPM, 100~240 VAC, FLANGE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HA-FE SERIES, 600 W, 3000 RPM, 100~240 VAC, FLANGE MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 20590873 - Radwell International
Willingboro, NJ, United States
Servo Motor
20590873
Servo Motor 20590873
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HA-FE SERIES, 600 W, 3000 RPM, 100~240 VAC, FLANGE MOUNTING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HA-FE SERIES, 600 W, 3000 RPM, 100~240 VAC, FLANGE MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 20590873
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC (BLDC) Motor - RapidPower Plus™ RPP23 - ElectroCraft
Specs
Commutation Brushless
DC Voltage Range 325.0 VDC
Torque Constant 79 in-oz/amp (558 mN-m/amp)
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details
Brushless DC-Servomotors Series 0824 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.2266 in-oz/amp (1.6 mN-m/amp)
View Details