Mitsubishi Electric & Electronics USA, Inc. Servo Motor HC-MFS053

Description
DISCONTINUED BY MANUFACTURER, AC BRUSHLESS SERVO MOTOR, HC-MF SERIES, STRAIGHT SHAFT, 200 VAC CLASS, 3000 RPM, 0.9 AMP, .16 NM, 17-BIT, 50 W, 40X40MM FLANGE MOUNTING, IP55. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC BRUSHLESS SERVO MOTOR, HC-MF SERIES, STRAIGHT SHAFT, 200 VAC CLASS, 3000 RPM, 0.9 AMP, .16 NM, 17-BIT, 50 W, 40X40MM FLANGE MOUNTING, IP55. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4906252 - Radwell International
Willingboro, NJ, United States
Servo Motor
4906252
Servo Motor 4906252
DISCONTINUED BY MANUFACTURER, AC BRUSHLESS SERVO MOTOR, HC-MF SERIES, STRAIGHT SHAFT, 200 VAC CLASS, 3000 RPM, 0.9 AMP, .16 NM, 17-BIT, 50 W, 40X40MM FLANGE MOUNTING, IP55. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC BRUSHLESS SERVO MOTOR, HC-MF SERIES, STRAIGHT SHAFT, 200 VAC CLASS, 3000 RPM, 0.9 AMP, .16 NM, 17-BIT, 50 W, 40X40MM FLANGE MOUNTING, IP55. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 4906252
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-3011223006-ND - DigiKey
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3493 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.2500 HP
View Details
Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 3.0 VDC
Torque Constant 0.0453 in-oz/amp (0.3200 mN-m/amp)
View Details
 - PBL.1238 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details