Mitsubishi Electric & Electronics USA, Inc. Servo Motor HA-100NC-S

Description
SERVO MOTOR, 2KW, 3 PHASE, 2000 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 2KW, 3 PHASE, 2000 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 23905710 - Radwell International
Willingboro, NJ, United States
Servo Motor
23905710
Servo Motor 23905710
SERVO MOTOR, 2KW, 3 PHASE, 2000 RPM. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 2KW, 3 PHASE, 2000 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 23905710
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1935 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details