ABB AB Servo Motor BSM80B-275BA

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 2, 75 WINDING CODE, 2.2 NM, 3.38 AMP, 4000 RPM, 320 VAC, MOTOR AND BRAKE, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 2, 75 WINDING CODE, 2.2 NM, 3.38 AMP, 4000 RPM, 320 VAC, MOTOR AND BRAKE, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 64249068 - Radwell International
Willingboro, NJ, United States
Servo Motor
64249068
Servo Motor 64249068
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 2, 75 WINDING CODE, 2.2 NM, 3.38 AMP, 4000 RPM, 320 VAC, MOTOR AND BRAKE, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 2, 75 WINDING CODE, 2.2 NM, 3.38 AMP, 4000 RPM, 320 VAC, MOTOR AND BRAKE, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 64249068
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP38-18-001A - Sensata Technologies
Specs
Motor Type DC Motor
Continuous Torque 23.7 In-lbs (27.35 kg-cm)
View Details
Brushless DC-Servomotors Series 0824 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 6.0 VDC
Torque Constant 0.2266 in-oz/amp (1.6 mN-m/amp)
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297C-36V GP42-019 - Midwest Motion Products, Inc.
Specs
DC Voltage Range 36.0 VDC
Continuous Current 2.7 amps
Continuous Torque 18.0 In-lbs (20.76 kg-cm)
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 126 HP
View Details