Kollmorgen Corporation Servo Motor AKM42G-EKCNDB-00

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AKM SERIES, 84 MM FLANGE SIZE, 75-640 V DC MAX, 8000 RPM MAX, OPEN KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AKM SERIES, 84 MM FLANGE SIZE, 75-640 V DC MAX, 8000 RPM MAX, OPEN KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 119244094 - Radwell International
Willingboro, NJ, United States
Servo Motor
119244094
Servo Motor 119244094
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AKM SERIES, 84 MM FLANGE SIZE, 75-640 V DC MAX, 8000 RPM MAX, OPEN KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AKM SERIES, 84 MM FLANGE SIZE, 75-640 V DC MAX, 8000 RPM MAX, OPEN KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 119244094
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details
Brushless DC-Servomotors Series 1660 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.6641 in-oz/amp (4.69 mN-m/amp)
View Details
Servo Motor - 10715595 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Servo Motor - 6343592 - Radwell International
Specs
Commutation Brushless
View Details