Aerotech, Inc. Servo Motor BM200UF

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 340VDC, 4000RPM, NEMA SIZE 23. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 340VDC, 4000RPM, NEMA SIZE 23. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 7564031 - Radwell International
Willingboro, NJ, United States
Servo Motor
7564031
Servo Motor 7564031
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 340VDC, 4000RPM, NEMA SIZE 23. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 340VDC, 4000RPM, NEMA SIZE 23. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 7564031
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Brushless DC-Servomotors Series 3153 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 3.09 in-oz/amp (21.8 mN-m/amp)
View Details
T16-200-64-12-R linear track servo - T16-200-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A430H-SJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 3500 rpm
View Details