Kollmorgen Corporation Servo Motor BE2-406-G-A2

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GOLDLINE SERIES, BRUSHLESS, 3.9 HP, 2.9 KW, 9.7 A, 230 V AC, 140 HZ, LOW INERTIA, 2048 LPR ENCODER RESOLUTION, SIZE 40 FRAME, SIZE 6 STACK LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GOLDLINE SERIES, BRUSHLESS, 3.9 HP, 2.9 KW, 9.7 A, 230 V AC, 140 HZ, LOW INERTIA, 2048 LPR ENCODER RESOLUTION, SIZE 40 FRAME, SIZE 6 STACK LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 80598106 - Radwell International
Willingboro, NJ, United States
Servo Motor
80598106
Servo Motor 80598106
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GOLDLINE SERIES, BRUSHLESS, 3.9 HP, 2.9 KW, 9.7 A, 230 V AC, 140 HZ, LOW INERTIA, 2048 LPR ENCODER RESOLUTION, SIZE 40 FRAME, SIZE 6 STACK LENGTH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GOLDLINE SERIES, BRUSHLESS, 3.9 HP, 2.9 KW, 9.7 A, 230 V AC, 140 HZ, LOW INERTIA, 2048 LPR ENCODER RESOLUTION, SIZE 40 FRAME, SIZE 6 STACK LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 80598106
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 4490 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 3.43 in-oz/amp (24.2 mN-m/amp)
View Details
Hypoid Series 42B4 BLDC Right Angle Hollow Shaft 130V Gearmotors - 3079 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.5000 HP
View Details
Frameless Torque Motor - QMT-HA 385 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Brushless DC Motor/Outer Rotor - BO2316N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details