ABB AB Servo Motor BSM50N-2SPLFF

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 55 MM FRAME SIZE, SIZE 2, 0.9 NM, 5.6 AMP, 4300 RPM, 80 VAC, MOTOR AND BRAKE, METRIC THREADED CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 55 MM FRAME SIZE, SIZE 2, 0.9 NM, 5.6 AMP, 4300 RPM, 80 VAC, MOTOR AND BRAKE, METRIC THREADED CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 64248731 - Radwell International
Willingboro, NJ, United States
Servo Motor
64248731
Servo Motor 64248731
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 55 MM FRAME SIZE, SIZE 2, 0.9 NM, 5.6 AMP, 4300 RPM, 80 VAC, MOTOR AND BRAKE, METRIC THREADED CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 55 MM FRAME SIZE, SIZE 2, 0.9 NM, 5.6 AMP, 4300 RPM, 80 VAC, MOTOR AND BRAKE, METRIC THREADED CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 64248731
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMB+ Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
45ECF Brushless DC Slotted Flat Motor with Outer Rotor - 45ECF22 8B 25 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
48 Vdc Standard Bus Voltage, Frameless Brushless DC Motors, 200 mm Lead Length, 18 AWG Lead Gauge, UL 1199 Lead Style - NH1-D77 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Output Power 0.8979 HP
Continuous Current 13.73 amps
View Details
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 12.0 VDC
Torque Constant 0.8354 in-oz/amp (5.9 mN-m/amp)
View Details