FANUC Ltd. Servo Motor A06B-0855-B192

Description
SERVO MOTOR, SPINDLE MOTOR, 3 PHASE, 4 POLE, 50/60 HZ, 200-230 VOLTS. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, SPINDLE MOTOR, 3 PHASE, 4 POLE, 50/60 HZ, 200-230 VOLTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 40087408 - Radwell International
Willingboro, NJ, United States
Servo Motor
40087408
Servo Motor 40087408
SERVO MOTOR, SPINDLE MOTOR, 3 PHASE, 4 POLE, 50/60 HZ, 200-230 VOLTS. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, SPINDLE MOTOR, 3 PHASE, 4 POLE, 50/60 HZ, 200-230 VOLTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 40087408
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details