Delta Group Electronics, Inc. Servo Motor ECMA-C20807R6

Description
SERVO MOTOR, 0.75 KW, 3000 RPM, 5.1 AMP, 110 V, 239 NM.. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 0.75 KW, 3000 RPM, 5.1 AMP, 110 V, 239 NM.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 227280910 - Radwell International
Willingboro, NJ, United States
Servo Motor
227280910
Servo Motor 227280910
SERVO MOTOR, 0.75 KW, 3000 RPM, 5.1 AMP, 110 V, 239 NM.. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 0.75 KW, 3000 RPM, 5.1 AMP, 110 V, 239 NM.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 227280910
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details
Brushless DC-Servomotors Series 2444 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.46 in-oz/amp (10.3 mN-m/amp)
View Details