Nidec Corporation Servo Motor DXM-208C-090

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE, 3 AMP, 240 VAC, 0.47HP / 0.35KW, 5000 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE, 3 AMP, 240 VAC, 0.47HP / 0.35KW, 5000 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 5688423 - Radwell International
Willingboro, NJ, United States
Servo Motor
5688423
Servo Motor 5688423
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE, 3 AMP, 240 VAC, 0.47HP / 0.35KW, 5000 RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE, 3 AMP, 240 VAC, 0.47HP / 0.35KW, 5000 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 5688423
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

BLDC Motor/Brushless DC Motor - 42BSF series (42BSF051C030X-08) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Output Power 63 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
L16-R Miniature Linear Servos for RC & Arduino 50mm 150:1 6 volts - L16-50-150-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 150 : 1
View Details