FANUC Ltd. Servo Motor A06B-0754-B100

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SPINDLE MOTOR 6S FLANGE MOUNT, AC MOTOR MODEL 6S, FLANGE, KEYWAY, 1500/6000 RPM, 5.5/7.5 KW, 22/31 AMP, 3 PHASE, 4 POLE, 200 VA, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SPINDLE MOTOR 6S FLANGE MOUNT, AC MOTOR MODEL 6S, FLANGE, KEYWAY, 1500/6000 RPM, 5.5/7.5 KW, 22/31 AMP, 3 PHASE, 4 POLE, 200 VA, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 21764129 - Radwell International
Willingboro, NJ, United States
Servo Motor
21764129
Servo Motor 21764129
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SPINDLE MOTOR 6S FLANGE MOUNT, AC MOTOR MODEL 6S, FLANGE, KEYWAY, 1500/6000 RPM, 5.5/7.5 KW, 22/31 AMP, 3 PHASE, 4 POLE, 200 VA, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SPINDLE MOTOR 6S FLANGE MOUNT, AC MOTOR MODEL 6S, FLANGE, KEYWAY, 1500/6000 RPM, 5.5/7.5 KW, 22/31 AMP, 3 PHASE, 4 POLE, 200 VA, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 21764129
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

T16-100-22-12-R Linear Track Servo - T16-100-256-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 2057 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.34 in-oz/amp (9.46 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details