Schneider Electric Servo Motor BCH0801O12A1C

Description
DISCONTINUED BY MANUFACTURER,SERVO MOTOR, NO OIL SEAL, WITH KEY, 20 BIT ENCODER, FRAME 80 MM, 400 WATT, 1.27 NM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER,SERVO MOTOR, NO OIL SEAL, WITH KEY, 20 BIT ENCODER, FRAME 80 MM, 400 WATT, 1.27 NM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 60214726 - Radwell International
Willingboro, NJ, United States
Servo Motor
60214726
Servo Motor 60214726
DISCONTINUED BY MANUFACTURER,SERVO MOTOR, NO OIL SEAL, WITH KEY, 20 BIT ENCODER, FRAME 80 MM, 400 WATT, 1.27 NM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER,SERVO MOTOR, NO OIL SEAL, WITH KEY, 20 BIT ENCODER, FRAME 80 MM, 400 WATT, 1.27 NM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 60214726
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details