Aerotech, Inc. Servo Motor BLM-325-A

Description
MOTOR FORCER, LINEAR SERVOMOTOR, W/ THERMISTOR, W/ TEMPERATURE SENSOR, MOTOR COIL 294 N, 20 PSI, 340 VDC MAX, 8.7 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR FORCER, LINEAR SERVOMOTOR, W/ THERMISTOR, W/ TEMPERATURE SENSOR, MOTOR COIL 294 N, 20 PSI, 340 VDC MAX, 8.7 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 120684881 - Radwell International
Willingboro, NJ, United States
Servo Motor
120684881
Servo Motor 120684881
MOTOR FORCER, LINEAR SERVOMOTOR, W/ THERMISTOR, W/ TEMPERATURE SENSOR, MOTOR COIL 294 N, 20 PSI, 340 VDC MAX, 8.7 AMP. FREE 2 YEAR RADWELL WARRANTY

MOTOR FORCER, LINEAR SERVOMOTOR, W/ THERMISTOR, W/ TEMPERATURE SENSOR, MOTOR COIL 294 N, 20 PSI, 340 VDC MAX, 8.7 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 120684881
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A430P-SJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
2 suppliers