Beckhoff Automation GmbH Servo Motor AM227M0000

Description
DISCONTINUED BY MANUFACTURER, SERVOMOTOR, 400/480 V, RESOLVER, MO=0.32 NM, IO=0.8 ARMS, NN=4000 MIN-1. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVOMOTOR, 400/480 V, RESOLVER, MO=0.32 NM, IO=0.8 ARMS, NN=4000 MIN-1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 10816982 - Radwell International
Willingboro, NJ, United States
Servo Motor
10816982
Servo Motor 10816982
DISCONTINUED BY MANUFACTURER, SERVOMOTOR, 400/480 V, RESOLVER, MO=0.32 NM, IO=0.8 ARMS, NN=4000 MIN-1. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVOMOTOR, 400/480 V, RESOLVER, MO=0.32 NM, IO=0.8 ARMS, NN=4000 MIN-1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 10816982
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1218 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.2563 in-oz/amp (1.81 mN-m/amp)
View Details
BLDC Motor/Brushless DC Motor - 42BSF series (42BSF051C030X-08) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Output Power 63 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
T16-200-256-12-R - T16-200-256-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details