Nidec Corporation Servo Motor BLE-455W-4

Description
SERVO MOTOR 4200RPM 3.6AMP 460V 2.6HP 1.9KW. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR 4200RPM 3.6AMP 460V 2.6HP 1.9KW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 12155199 - Radwell International
Willingboro, NJ, United States
Servo Motor
12155199
Servo Motor 12155199
SERVO MOTOR 4200RPM 3.6AMP 460V 2.6HP 1.9KW. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR 4200RPM 3.6AMP 460V 2.6HP 1.9KW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 12155199
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
micro linear servo 100mm 252:1 - P8-100-252-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details